OMEGA ENGINEERING, INC.
OTF-192/120 -- FINSTRIP 1500W OMEGA
OMEGA Engineering, Inc.
Finstrip 1500W Omega
OTF-192/120
Description
FINSTRIP - 1500W
Description
FINSTRIP - 1500W
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
55AH6906 |
|
Product Name
|
Finstrip 1500W Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
29.31 SCFM (49.82 m³/hr)
Nominal Voltage
12 volts
View Details
Hammond Manufacturing Company Inc.
Application
Industrial/Commercial Fans and Blowers
Nominal Voltage
230 volts
Nominal Power
18 watts
View Details
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Axial Fan
Motor Type
DC
View Details
Application
Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow
127 SCFM (216 m³/hr)
Maximum Static Pressure
0.6700 in H2O (1.25 Torr)
View Details