OMEGA Engineering, Inc. Finstrip 1700W Omega OTF-1903/240

Description
FINSTRIP - 1700W
Description
FINSTRIP - 1700W

Suppliers

Company
Product
Description
Supplier Links
Finstrip 1700W Omega - 55AH6904 - Newark, An Avnet Company
Chicago, IL, United States
Finstrip 1700W Omega
55AH6904
Finstrip 1700W Omega 55AH6904
FINSTRIP - 1700W

FINSTRIP - 1700W

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 55AH6904
Product Name Finstrip 1700W Omega
Application Industrial/Commercial Fans and Blowers
Unlock Full Specs
to access all available technical data

Similar Products

Blowers - H07-A0 - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 217 SCFM (369 m³/hr)
Maximum Static Pressure 0.0 in H2O (0.0 Torr)
View Details
Filter Fan FF 018 - 01800.0-00 - STEGO
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 12 SCFM (20.4 m³/hr)
Maximum Sound Level 31 dbA
View Details
3 suppliers
SANYO DENKI Cooling Fans - Low Power Consumption Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Metal Axial Fan Impellers - 660 mm - Pelonis Technologies, Inc.
Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Thickness/Length 25.90 inch (658 mm)
View Details