OMEGA Engineering, Inc. Finstrip 500W Omega OTF-185/120

Description
FINSTRIP - 500W
Description
FINSTRIP - 500W

Suppliers

Company
Product
Description
Supplier Links
Finstrip 500W Omega - 55AH6899 - Newark, An Avnet Company
Chicago, IL, United States
Finstrip 500W Omega
55AH6899
Finstrip 500W Omega 55AH6899
FINSTRIP - 500W

FINSTRIP - 500W

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 55AH6899
Product Name Finstrip 500W Omega
Application Industrial/Commercial Fans and Blowers
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Climate Control - Filtered Fans - PFA10000BK - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
View Details
ADDA Cooling Fans - Waterproof Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Thickness/Length 0.98 to 1.50 inch (25 to 38 mm)
View Details
Backward Curved Fan - UNO674504D - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 3000 SCFM (5099 m³/hr)
Maximum Sound Level 80 dbA
View Details