OMEGA Engineering, Inc. Finstrip 1300W Omega OTF-182/120

Description
FINSTRIP - 1300W
Description
FINSTRIP - 1300W

Suppliers

Company
Product
Description
Supplier Links
Finstrip 1300W Omega - 55AH6897 - Newark, An Avnet Company
Chicago, IL, United States
Finstrip 1300W Omega
55AH6897
Finstrip 1300W Omega 55AH6897
FINSTRIP - 1300W

FINSTRIP - 1300W

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 55AH6897
Product Name Finstrip 1300W Omega
Application Industrial/Commercial Fans and Blowers
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fan - 125DZ 48 VDC - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 147 SCFM (250 m³/hr)
Maximum Sound Level 51 dbA
View Details
Filter Fan Plus- Airflow Direction
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 24.71 to 30.59 SCFM (42 to 52 m³/hr)
Nominal Voltage 230 volts
View Details
SANYO DENKI Cooling Fans - Silent Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
4020-7 Series 1.20 Watt (W) Power Brushless Direct Current (DC) Axial Fan - C4020H12BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.2260 to ? in H2O (0.4222 to ? Torr)
Maximum Sound Level 32.38 dbA
View Details