OMEGA Engineering, Inc. Finstrip 750W Omega OTF-1807/240

Description
FINSTRIP - 750W
Description
FINSTRIP - 750W

Suppliers

Company
Product
Description
Supplier Links
Finstrip 750W Omega - 55AH6894 - Newark, An Avnet Company
Chicago, IL, United States
Finstrip 750W Omega
55AH6894
Finstrip 750W Omega 55AH6894
FINSTRIP - 750W

FINSTRIP - 750W

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 55AH6894
Product Name Finstrip 750W Omega
Application Industrial/Commercial Fans and Blowers
Unlock Full Specs
to access all available technical data

Similar Products

Ptc Heater, 13W, Ac/dc 30-60 V, 60Mm, Cable 360Mm Stego - 27T2319 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details
Backward Curved Fan - N88-45000 - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 5580 SCFM (9484 m³/hr)
Maximum Static Pressure 0.9900 in H2O (1.85 Torr)
View Details
ADDA Cooling Fans - Waterproof Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Thickness/Length 0.98 to 1.50 inch (25 to 38 mm)
View Details
Type 7F.21 - Reverse flow filter fan - 7F2190243100 - Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Operating Temperature 5 to 131 F (-15 to 55 C)
View Details