OMEGA Engineering, Inc. Finstrip 900W Omega OTF-149/240

Description
FINSTRIP - 900W
Description
FINSTRIP - 900W

Suppliers

Company
Product
Description
Supplier Links
Finstrip 900W Omega - 55AH6883 - Newark, An Avnet Company
Chicago, IL, United States
Finstrip 900W Omega
55AH6883
Finstrip 900W Omega 55AH6883
FINSTRIP - 900W

FINSTRIP - 900W

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 55AH6883
Product Name Finstrip 900W Omega
Application Industrial/Commercial Fans and Blowers
Unlock Full Specs
to access all available technical data

Similar Products

AC Fans - Q1098-ND - DigiKey
Qualtek Electronics Corp.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 104 SCFM (176 m³/hr)
Maximum Static Pressure 0.3500 in H2O (0.6539 Torr)
View Details
4 suppliers
Axial Fan - 125DS 12 VDC - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 112 SCFM (190 m³/hr)
Maximum Sound Level 46 dbA
View Details
4015-5 Series 1.32 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D4015Y05BPLP1b-5 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.2303 to ? in H2O (0.4303 to ? Torr)
Maximum Sound Level 28.3 dbA
View Details