OMEGA Engineering, Inc. Finstrip 500W Omega OTF-145/240

Description
FINSTRIP - 500W
Description
FINSTRIP - 500W

Suppliers

Company
Product
Description
Supplier Links
Finstrip 500W Omega - 55AH6881 - Newark, An Avnet Company
Chicago, IL, United States
Finstrip 500W Omega
55AH6881
Finstrip 500W Omega 55AH6881
FINSTRIP - 500W

FINSTRIP - 500W

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 55AH6881
Product Name Finstrip 500W Omega
Application Industrial/Commercial Fans and Blowers
Unlock Full Specs
to access all available technical data

Similar Products

ADDA Cooling Fans - Waterproof Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Thickness/Length 0.98 to 1.50 inch (25 to 38 mm)
View Details
Electrical - Climate Control - Filtered Fans - PF22000T3RBK - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 38 SCFM (64.59 m³/hr)
Nominal Voltage 115 volts
View Details
Type 7F.20 - Filter Fan - 7F2090241020 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Operating Temperature 5 to 131 F (-15 to 55 C)
View Details
Axial Fan - 380DS - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 9.4 SCFM (15.98 m³/hr)
Maximum Static Pressure 0.0 in H2O (0.0 Torr)
View Details