OMEGA Engineering, Inc. Finstrip 750W Omega OTF-1407/120

Description
FINSTRIP - 750W
Description
FINSTRIP - 750W

Suppliers

Company
Product
Description
Supplier Links
Finstrip 750W Omega - 55AH6879 - Newark, An Avnet Company
Chicago, IL, United States
Finstrip 750W Omega
55AH6879
Finstrip 750W Omega 55AH6879
FINSTRIP - 750W

FINSTRIP - 750W

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 55AH6879
Product Name Finstrip 750W Omega
Application Industrial/Commercial Fans and Blowers
Unlock Full Specs
to access all available technical data

Similar Products

5015-7 Series 1.92 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D5015H24BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.1913 to ? in H2O (0.3575 to ? Torr)
Maximum Sound Level 32.4 dbA
View Details
Axial Fans - 1759823 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 400 SCFM (680 m³/hr)
Blower/Fan Type Axial Fan
View Details
Axial Fan - 125DZ 12 VDC - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 147 SCFM (250 m³/hr)
Maximum Sound Level 51 dbA
View Details