OMEGA Engineering, Inc. Finstrip 1100W Omega OTF-1401/240

Description
FINSTRIP - 1100W
Description
FINSTRIP - 1100W

Suppliers

Company
Product
Description
Supplier Links
Finstrip 1100W Omega - 55AH6878 - Newark, An Avnet Company
Chicago, IL, United States
Finstrip 1100W Omega
55AH6878
Finstrip 1100W Omega 55AH6878
FINSTRIP - 1100W

FINSTRIP - 1100W

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 55AH6878
Product Name Finstrip 1100W Omega
Application Industrial/Commercial Fans and Blowers
Unlock Full Specs
to access all available technical data

Similar Products

4020-7 Series 1.92 Watt (W) Power Brushless Direct Current (DC) Axial Fan - C4020Y12BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.3417 to ? in H2O (0.6385 to ? Torr)
Maximum Sound Level 39.18 dbA
View Details
Axial Fan - 380DL - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 5.5 SCFM (9.35 m³/hr)
Maximum Static Pressure 0.0 in H2O (0.0 Torr)
View Details
Type 7F.21 - Reverse flow filter fan - 7F21902431000 - Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Operating Temperature 5 to 131 F (-15 to 55 C)
View Details
ADDA Cooling Fans - Blowers - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Centrifugal Blower (radial)
Thickness/Length 0.28 to 1.26 inch (7 to 32 mm)
View Details