OMEGA Engineering, Inc. Finstrip 500W Omega OTF-125/120

Description
FINSTRIP - 500W
Description
FINSTRIP - 500W

Suppliers

Company
Product
Description
Supplier Links
Finstrip 500W Omega - 55AH6870 - Newark, An Avnet Company
Chicago, IL, United States
Finstrip 500W Omega
55AH6870
Finstrip 500W Omega 55AH6870
FINSTRIP - 500W

FINSTRIP - 500W

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 55AH6870
Product Name Finstrip 500W Omega
Application Industrial/Commercial Fans and Blowers
Unlock Full Specs
to access all available technical data

Similar Products

SANYO DENKI Cooling Fans - Low Power Consumption Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Din Rail, 2 (50 Mm), Rohs Rohs Compliant Stego - 70M8012 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details
Axial Fan - 125DX 48 VDC - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 129 SCFM (219 m³/hr)
Maximum Sound Level 48 dbA
View Details
Axial Fans - 2303038 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 235 SCFM (399 m³/hr)
Maximum Sound Level 52 dbA
View Details