OMEGA ENGINEERING, INC.
OTF-103/120 -- FINSTRIP 350W OMEGA
OMEGA Engineering, Inc.
Finstrip 350W Omega
OTF-103/120
Description
FINSTRIP - 350W
Description
FINSTRIP - 350W
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
55AH6858 |
|
Product Name
|
Finstrip 350W Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Qualtek Electronics Corp.
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
14.28 SCFM (24.27 m³/hr)
Maximum Static Pressure
0.1120 in H2O (0.2093 Torr)
View Details
3 suppliers
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
3300 SCFM (5609 m³/hr)
Maximum Sound Level
94 dbA
View Details
Pelonis Technologies, Inc.
Application
Industrial/Commercial Fans and Blowers
Maximum Static Pressure
0.1646 to ? in H2O (0.3075 to ? Torr)
Maximum Sound Level
35.73 dbA
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
12 SCFM (20.4 m³/hr)
Maximum Sound Level
31 dbA
View Details
3 suppliers