OMEGA Engineering, Inc. Finstrip 250W Omega OTF-102/120V

Description
FINSTRIP - 250W
Description
FINSTRIP - 250W

Suppliers

Company
Product
Description
Supplier Links
Finstrip 250W Omega - 55AH6856 - Newark, An Avnet Company
Chicago, IL, United States
Finstrip 250W Omega
55AH6856
Finstrip 250W Omega 55AH6856
FINSTRIP - 250W

FINSTRIP - 250W

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 55AH6856
Product Name Finstrip 250W Omega
Application Industrial/Commercial Fans and Blowers
Unlock Full Specs
to access all available technical data

Similar Products

Rack Cooling - 2709880 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 572 SCFM (972 m³/hr)
Maximum Sound Level 58 dbA
View Details
Electrical - Climate Control - Filtered Fans - XFG4 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
View Details
ADDA Cooling Fans - Waterproof Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Thickness/Length 0.98 to 1.50 inch (25 to 38 mm)
View Details
Axial Fan - M29-A3 - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 709 SCFM (1205 m³/hr)
Maximum Sound Level 69 dbA
View Details