OMEGA ENGINEERING, INC.
OTF-1007/240 -- FINSTRIP 725W OMEGA
OMEGA Engineering, Inc.
Finstrip 725W Omega
OTF-1007/240
Description
FINSTRIP - 725W
Description
FINSTRIP - 725W
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
55AH6855 |
|
Product Name
|
Finstrip 725W Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Axial Fan
Motor Type
DC
View Details
Hammond Manufacturing Company Inc.
Application
Industrial/Commercial Fans and Blowers
Thickness/Length
10.87 inch (276 mm)
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
220 SCFM (374 m³/hr)
Maximum Sound Level
57.3 dbA
View Details
Application
Industrial/Commercial Fans and Blowers
View Details