OMEGA ENGINEERING, INC.
OT-804/240V -- STRIP HEATER 400W OMEGA
OMEGA Engineering, Inc.
Strip Heater 400W Omega
OT-804/240V
Description
STRIP HEATER - 400W
Description
STRIP HEATER - 400W
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
55AH6843 |
|
Product Name
|
Strip Heater 400W Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
8.47 SCFM (14.4 m³/hr)
Blower/Fan Type
Axial Fan
View Details
Finder S.p.A. con unico socio
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
14.12 to 17.06 SCFM (24 to 29 m³/hr)
Nominal Power
27 to 21 watts
View Details
Pelonis Technologies, Inc.
Application
Industrial/Commercial Fans and Blowers
Nominal Voltage
24 volts
Running Current
8 amps
View Details
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Axial Fan
Motor Type
DC
View Details