OMEGA Engineering, Inc. Strip Heater 1350W Omega OT-4813/240V

Description
STRIP HEATER - 1350W
Description
STRIP HEATER - 1350W

Suppliers

Company
Product
Description
Supplier Links
Strip Heater 1350W Omega - 55AH6835 - Newark, An Avnet Company
Chicago, IL, United States
Strip Heater 1350W Omega
55AH6835
Strip Heater 1350W Omega 55AH6835
STRIP HEATER - 1350W

STRIP HEATER - 1350W

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 55AH6835
Product Name Strip Heater 1350W Omega
Application Industrial/Commercial Fans and Blowers
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fans - 1759802 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 128 SCFM (218 m³/hr)
Blower/Fan Type Axial Fan
View Details
Electrical - Climate Control - Filtered Fans - PF66000T3RLG230 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 462 SCFM (785 m³/hr)
Nominal Voltage 230 volts
View Details
ADDA Cooling Fans - Blowers - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Centrifugal Blower (radial)
Thickness/Length 0.28 to 1.26 inch (7 to 32 mm)
View Details
Axial Fan - 125DZ 48 VDC - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 147 SCFM (250 m³/hr)
Maximum Sound Level 51 dbA
View Details