OMEGA Engineering, Inc. Strip Heater 1000W Omega OT-3610/240V

Description
STRIP HEATER - 1000W
Description
STRIP HEATER - 1000W

Suppliers

Company
Product
Description
Supplier Links
Strip Heater 1000W Omega - 55AH6822 - Newark, An Avnet Company
Chicago, IL, United States
Strip Heater 1000W Omega
55AH6822
Strip Heater 1000W Omega 55AH6822
STRIP HEATER - 1000W

STRIP HEATER - 1000W

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 55AH6822
Product Name Strip Heater 1000W Omega
Application Industrial/Commercial Fans and Blowers
Unlock Full Specs
to access all available technical data

Similar Products

SANYO DENKI Cooling Fans - Silent Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Filter Fan Plus- Airflow Direction
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 160 to 180 SCFM (271 to 305 m³/hr)
Nominal Voltage 230 volts
View Details
Axial Fan - 125DX 12 VDC - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 129 SCFM (219 m³/hr)
Maximum Sound Level 48 dbA
View Details
Axial Fans - 2557302 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 48.73 SCFM (82.83 m³/hr)
Maximum Sound Level 40 dbA
View Details