OMEGA Engineering, Inc. Strip Heater 750W Omega OT-3375/240V

Description
STRIP HEATER - 750W
Description
STRIP HEATER - 750W

Suppliers

Company
Product
Description
Supplier Links
Strip Heater 750W Omega - 55AH6818 - Newark, An Avnet Company
Chicago, IL, United States
Strip Heater 750W Omega
55AH6818
Strip Heater 750W Omega 55AH6818
STRIP HEATER - 750W

STRIP HEATER - 750W

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 55AH6818
Product Name Strip Heater 750W Omega
Application Industrial/Commercial Fans and Blowers
Unlock Full Specs
to access all available technical data

Similar Products

ADDA Cooling Fans - Waterproof Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Thickness/Length 0.98 to 1.50 inch (25 to 38 mm)
View Details
Axial Fan - 98XJ - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 140 SCFM (238 m³/hr)
Maximum Static Pressure 0.9900 in H2O (1.85 Torr)
View Details
Axial Fans - 1759789 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 226 SCFM (384 m³/hr)
Blower/Fan Type Axial Fan
View Details