OMEGA ENGINEERING, INC.
OT-2575/120V -- STRIP HEATER 750W OMEGA
OMEGA Engineering, Inc.
Strip Heater 750W Omega
OT-2575/120V
Description
STRIP HEATER - 750W
Description
STRIP HEATER - 750W
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
55AH6800 |
|
Product Name
|
Strip Heater 750W Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Pelonis Technologies, Inc.
Application
Industrial/Commercial Fans and Blowers
Maximum Static Pressure
0.1075 to ? in H2O (0.2008 to ? Torr)
Maximum Sound Level
27.4 dbA
View Details
Application
Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow
47.7 SCFM (81.08 m³/hr)
Maximum Static Pressure
0.2600 in H2O (0.4858 Torr)
View Details
Finder S.p.A. con unico socio
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
58.83 to 67.66 SCFM (100 to 115 m³/hr)
Nominal Power
29 to 25 watts
View Details
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Axial Fan
Motor Type
DC
View Details