OMEGA Engineering, Inc. Strip Heater 750W Omega OT-1807/120V

Description
STRIP HEATER - 750W
Description
STRIP HEATER - 750W

Suppliers

Company
Product
Description
Supplier Links
Strip Heater 750W Omega - 55AH6760 - Newark, An Avnet Company
Chicago, IL, United States
Strip Heater 750W Omega
55AH6760
Strip Heater 750W Omega 55AH6760
STRIP HEATER - 750W

STRIP HEATER - 750W

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 55AH6760
Product Name Strip Heater 750W Omega
Application Industrial/Commercial Fans and Blowers
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fans - 1444130 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 55.48 SCFM (94.3 m³/hr)
Blower/Fan Type Axial Fan
View Details
Axial Fan - 125DS 24 VDC - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 112 SCFM (190 m³/hr)
Maximum Sound Level 46 dbA
View Details