OMEGA ENGINEERING, INC.
OT-1003/240V -- STRIP HEATER 350W OMEGA
OMEGA Engineering, Inc.
Strip Heater 350W Omega
OT-1003/240V
Description
STRIP HEATER - 350W
Description
STRIP HEATER - 350W
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
55AH6737 |
|
Product Name
|
Strip Heater 350W Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Qualtek Electronics Corp.
Application
Industrial/Commercial Fans and Blowers
Nominal Voltage
300 volts
Running Current
10 amps
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
118 SCFM (201 m³/hr)
Maximum Sound Level
45 dbA
View Details
Pelonis Technologies, Inc.
Application
Industrial/Commercial Fans and Blowers
Maximum Static Pressure
0.2028 to ? in H2O (0.3788 to ? Torr)
Maximum Sound Level
37.85 dbA
View Details
Application
Industrial/Commercial Fans and Blowers
View Details