Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
ROTARY SWITCHES
OMEGA ENGINEERING, INC.
OSW3-3 -- FREQUENCY CONTROL & TIMING DEVICES
OMEGA Engineering, Inc.
Frequency Control & Timing Devices
OSW3-3
Description
Temp Connectors: Rotary Switches
Request a Quote
Email Supplier
Description
Temp Connectors: Rotary Switches
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
Powell Electronics, Inc.
Swedesboro, NJ, United States
Frequency Control & Timing Devices
OSW3-3
Frequency Control & Timing Devices
OSW3-3
Temp Connectors: Rotary Switches
Temp Connectors: Rotary Switches
Buy Now
Technical Specifications
Powell Electronics, Inc.
Product Category
Rotary Switches
Product Number
OSW3-3
Product Name
Frequency Control & Timing Devices
Unlock Full Specs
to access all available technical data
Related Documents
Other
Amphenol Products Overview Catalog
Similar Products
RS Components, Ltd.
Rotary Switches
2242295
Specs
Number of Poles
1 poles
Positions per Pole
12
View Details
EBE Elektro-Bau-Elemente GmbH
Coding Switch
SC12
Specs
Actuator Type
Bare Shaft
Terminal Type
PC Pins
View Details
Altech Corp.
Keylock Switches
601.6219.100
Specs
Actuator Type
Keylock
View Details
Schmersal Inc.
E program - ESS/EST - Key selector switch - ESS - Key selector switches / EST - Key maintained spring-return selector switches - ESS21S1
Specs
Actuator Type
Keylock
Mechanical Life
100000 cycles
Operating Torque
84.96 In-oz (60 N-cm)
View Details