OMEGA Engineering, Inc. Osw Selector Switch 2 Pole 3 20 Positions Omega OSW3-20

Description
OSW SELECTOR SWITCH 2 POLE 3" 20 POSITIONS
Description
OSW SELECTOR SWITCH 2 POLE 3" 20 POSITIONS

Suppliers

Company
Product
Description
Supplier Links
Osw Selector Switch 2 Pole 3 20 Positions Omega - 95B4183 - Newark, An Avnet Company
Chicago, IL, United States
Osw Selector Switch 2 Pole 3 20 Positions Omega
95B4183
Osw Selector Switch 2 Pole 3 20 Positions Omega 95B4183
OSW SELECTOR SWITCH 2 POLE 3" 20 POSITIONS

OSW SELECTOR SWITCH 2 POLE 3" 20 POSITIONS

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Universal Process Controllers
Product Number 95B4183
Product Name Osw Selector Switch 2 Pole 3 20 Positions Omega
Unlock Full Specs
to access all available technical data

Similar Products

SS2000+ Series C Local Hardware Activation Point -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Current Loop (Transmitter) Excitation
View Details
Process Monitor Digital Systems - AERprogress - Aerzen USA Corp.
Specs
Form Factor Remote access via internet compatible devices
Interface Web
View Details
Web Controller -  - ESPEC North America Inc | Qualmark Products and Services
ESPEC North America Inc | Qualmark Products and Services
Specs
Features Datalogger; PC-Based
Interface Computer Programmable; Network; Web
Communication / Port Type RS-232
View Details