OMEGA ENGINEERING, INC.
OSW3-14 -- ROTARY SELECTOR SWITCH OMEGA
OMEGA Engineering, Inc.
Rotary Selector Switch Omega
OSW3-14
Description
ROTARY SELECTOR SWITCH
Description
ROTARY SELECTOR SWITCH
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
55AH6145 |
|
Product Name
|
Rotary Selector Switch Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Hammond Manufacturing Company Inc.
Application
Industrial/Commercial Fans and Blowers
Nominal Voltage
24 volts
Nominal Power
5 watts
View Details
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Axial Fan
Motor Type
DC
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
12800 SCFM (21756 m³/hr)
Maximum Sound Level
83 dbA
View Details
Qualtek Electronics Corp.
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
4 SCFM (6.8 m³/hr)
Maximum Static Pressure
0.2000 in H2O (0.3737 Torr)
View Details
2 suppliers