OMEGA ENGINEERING, INC.
OS552AM-V1-1 -- OS552AM-V1-1 OMEGA
OMEGA Engineering, Inc.
Os552Am-V1-1 Omega
OS552AM-V1-1
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
55AH6617 |
|
Product Name
|
Os552Am-V1-1 Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Qualtek Electronics Corp.
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
17.9 SCFM (30.43 m³/hr)
Maximum Static Pressure
0.1520 in H2O (0.2840 Torr)
View Details
3 suppliers
Application
Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow
150 SCFM (255 m³/hr)
Maximum Sound Level
61 dbA
View Details
Pelonis Technologies, Inc.
Application
Industrial/Commercial Fans and Blowers
Nominal Voltage
24 volts
Running Current
4.5 amps
View Details
Application
Industrial/Commercial Fans and Blowers
View Details