OMEGA ENGINEERING, INC.
OS552A-V1-6-BB -- OS552A-V1-6-BB OMEGA
OMEGA Engineering, Inc.
Os552A-V1-6-Bb Omega
OS552A-V1-6-BB
Description
OS552A-V1-6-BB
Description
OS552A-V1-6-BB
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
55AH6607 |
|
Product Name
|
Os552A-V1-6-Bb Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Hammond Manufacturing Company Inc.
Application
Industrial/Commercial Fans and Blowers
Nominal Voltage
115 volts
Nominal Power
90 watts
View Details
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Axial Fan
Motor Type
DC
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
68.9 SCFM (117 m³/hr)
Maximum Sound Level
30 dbA
View Details
Qualtek Electronics Corp.
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
3 SCFM (5.1 m³/hr)
Maximum Static Pressure
0.1150 in H2O (0.2149 Torr)
View Details
2 suppliers