OMEGA ENGINEERING, INC.
OS36-RA-T-180F -- OS36-RA-T-180F OMEGA
OMEGA Engineering, Inc.
Os36-Ra-T-180F Omega
OS36-RA-T-180F
Description
OS36-RA-T-180F
Description
OS36-RA-T-180F
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
55AH6321 |
|
Product Name
|
Os36-Ra-T-180F Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
48.73 SCFM (82.83 m³/hr)
Maximum Sound Level
36 dbA
View Details
Hammond Manufacturing Company Inc.
Application
Industrial/Commercial Fans and Blowers
Nominal Voltage
24 volts
Nominal Power
5 watts
View Details
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Axial Fan
Motor Type
DC
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
112 SCFM (191 m³/hr)
Maximum Static Pressure
0.0 in H2O (0.0 Torr)
View Details