OMEGA ENGINEERING, INC.
OS36-RA-K-50F -- RT ANGLE INFRARED T/C CE OMEGA
OMEGA Engineering, Inc.
Rt Angle Infrared T/c Ce Omega
OS36-RA-K-50F
Description
RT ANGLE INFRARED T/C CE
Description
RT ANGLE INFRARED T/C CE
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
55AH6317 |
|
Product Name
|
Rt Angle Infrared T/c Ce Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Pelonis Technologies, Inc.
Application
Industrial/Commercial Fans and Blowers
Nominal Voltage
12 volts
Running Current
22.5 amps
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
709 SCFM (1205 m³/hr)
Maximum Sound Level
69 dbA
View Details
Finder S.p.A. con unico socio
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
58.83 to 67.66 SCFM (100 to 115 m³/hr)
Nominal Power
29 to 25 watts
View Details
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Axial Fan
Thickness/Length
0.98 to 1.50 inch (25 to 38 mm)
View Details