OMEGA ENGINEERING, INC.
OS36-RA-2-J-340F -- OS36-RA-2-J-340F OMEGA
OMEGA Engineering, Inc.
Os36-Ra-2-J-340F Omega
OS36-RA-2-J-340F
Description
OS36-RA-2-J-340F
Description
OS36-RA-2-J-340F
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
55AH6332 |
|
Product Name
|
Os36-Ra-2-J-340F Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
485 SCFM (824 m³/hr)
Running Current
0.2400 amps
View Details
Pelonis Technologies, Inc.
Application
Industrial/Commercial Fans and Blowers
Maximum Static Pressure
0.3358 to ? in H2O (0.6274 to ? Torr)
Maximum Sound Level
39.16 dbA
View Details
Qualtek Electronics Corp.
Maximum Air Flow
2.1 SCFM (3.57 m³/hr)
Maximum Sound Level
23 dbA
Nominal Voltage
12 volts
View Details
2 suppliers
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
44.5 SCFM (75.64 m³/hr)
Maximum Static Pressure
0.0 in H2O (0.0 Torr)
View Details