OMEGA ENGINEERING, INC.
OS36-5-J-180F -- INFRARED T/C, 5 OMEGA
OMEGA Engineering, Inc.
Infrared T/c, 5 Omega
OS36-5-J-180F
Description
INFRARED T/C, 5:1 FOV CE
Description
INFRARED T/C, 5:1 FOV CE
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
55AH6449 |
|
Product Name
|
Infrared T/c, 5 Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Axial Fan
Thickness/Length
0.98 to 1.50 inch (25 to 38 mm)
View Details
Hammond Manufacturing Company Inc.
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
462 SCFM (785 m³/hr)
Nominal Voltage
115 volts
View Details
Finder S.p.A. con unico socio
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
147 to 174 SCFM (250 to 295 m³/hr)
Nominal Power
42 to 48 watts
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
248 SCFM (421 m³/hr)
Maximum Static Pressure
0.9900 in H2O (1.85 Torr)
View Details