OMEGA ENGINEERING, INC.
OS301-LT-CE2.5M -- INFRARED SENSOR OMEGA
OMEGA Engineering, Inc.
Infrared Sensor Omega
OS301-LT-CE2.5M
Description
INFRARED SENSOR
Description
INFRARED SENSOR
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
55AH6259 |
|
Product Name
|
Infrared Sensor Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Pelonis Technologies, Inc.
Application
Industrial/Commercial Fans and Blowers
Nominal Voltage
12 volts
Running Current
5 amps
View Details
Application
Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow
147 SCFM (250 m³/hr)
Maximum Sound Level
51 dbA
View Details
Finder S.p.A. con unico socio
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
324 to 356 SCFM (550 to 605 m³/hr)
Nominal Power
75 to 102 watts
View Details
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Axial Fan
Thickness/Length
0.98 to 1.50 inch (25 to 38 mm)
View Details