OMEGA ENGINEERING, INC.
OS100-WC -- WATER COOLING JACKET OMEGA
OMEGA Engineering, Inc.
Water Cooling Jacket Omega
OS100-WC
Description
WATER COOLING JACKET
Description
WATER COOLING JACKET
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
55AH6164 |
|
Product Name
|
Water Cooling Jacket Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Pelonis Technologies, Inc.
Application
Industrial/Commercial Fans and Blowers
Nominal Voltage
24 volts
Running Current
5.4 amps
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
104 SCFM (177 m³/hr)
Maximum Static Pressure
0.0 in H2O (0.0 Torr)
View Details
Finder S.p.A. con unico socio
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
388 to 412 SCFM (660 to 700 m³/hr)
Nominal Power
106 to 120 watts
View Details
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Centrifugal Blower (radial)
Thickness/Length
0.28 to 1.26 inch (7 to 32 mm)
View Details