OMEGA ENGINEERING, INC.
OS-98010-J-140F -- INFRARED PROBE OMEGA
OMEGA Engineering, Inc.
Infrared Probe Omega
OS-98010-J-140F
Description
INFRARED PROBE
Description
INFRARED PROBE
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
55AH5788 |
|
Product Name
|
Infrared Probe Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Finder S.p.A. con unico socio
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
14.12 to 17.06 SCFM (24 to 29 m³/hr)
Nominal Power
23 to 18 watts
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
65.7 SCFM (112 m³/hr)
Maximum Static Pressure
0.0 in H2O (0.0 Torr)
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
97.82 SCFM (166 m³/hr)
Maximum Sound Level
48 dbA
View Details
Pelonis Technologies, Inc.
Application
Industrial/Commercial Fans and Blowers
Nominal Voltage
12 volts
Running Current
20 amps
View Details