OMEGA ENGINEERING, INC.
OS-88101-E-240F -- INFRARED PROBE OMEGA
OMEGA Engineering, Inc.
Infrared Probe Omega
OS-88101-E-240F
Description
INFRARED PROBE
Description
INFRARED PROBE
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
55AH5739 |
|
Product Name
|
Infrared Probe Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Qualtek Electronics Corp.
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
29.6 SCFM (50.31 m³/hr)
Maximum Static Pressure
0.1660 in H2O (0.3101 Torr)
View Details
3 suppliers
Application
Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow
57 SCFM (96.88 m³/hr)
Maximum Sound Level
30 dbA
View Details
Pelonis Technologies, Inc.
Application
Industrial/Commercial Fans and Blowers
Nominal Voltage
12 volts
Running Current
5 amps
View Details
Application
Industrial/Commercial Fans and Blowers
View Details