OMEGA Engineering, Inc. Industrial Electrodes ORE-6361-3

Description
Twist Lock Industrial Electrodes and Adaptors Specially designed to withstand harsh industrial environments, the twist lock-style combination electrode features a non-fouling annular ceramic junction and an electrode housing of PVDF construction with 316SS locking pins. Dual "O" rings (1 EPR, 1 FKM) are supplied to prevent process contact with potting epoxy. A choice of PVC or PVDF adaptors is available with 3/4" or 1" NPT threading.
Datasheet
Description
Twist Lock Industrial Electrodes and Adaptors Specially designed to withstand harsh industrial environments, the twist lock-style combination electrode features a non-fouling annular ceramic junction and an electrode housing of PVDF construction with 316SS locking pins. Dual "O" rings (1 EPR, 1 FKM) are supplied to prevent process contact with potting epoxy. A choice of PVC or PVDF adaptors is available with 3/4" or 1" NPT threading.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Electrodes - ORE-6361-3 - OMEGA Engineering, Inc.
Norwalk, CT, USA
Industrial Electrodes
ORE-6361-3
Industrial Electrodes ORE-6361-3
Twist Lock Industrial Electrodes and Adaptors Specially designed to withstand harsh industrial environments, the twist lock-style combination electrode features a non-fouling annular ceramic junction and an electrode housing of PVDF construction with 316SS locking pins. Dual "O" rings (1 EPR, 1 FKM) are supplied to prevent process contact with potting epoxy. A choice of PVC or PVDF adaptors is available with 3/4" or 1" NPT threading.

Twist Lock Industrial Electrodes and Adaptors Specially designed to withstand harsh industrial environments, the twist lock-style combination electrode features a non-fouling annular ceramic junction and an electrode housing of PVDF construction with 316SS locking pins. Dual "O" rings (1 EPR, 1 FKM) are supplied to prevent process contact with potting epoxy. A choice of PVC or PVDF adaptors is available with 3/4" or 1" NPT threading.

Buy Now Datasheet

Technical Specifications

  OMEGA Engineering, Inc.
Product Category Oxidation Reduction Potential (ORP) Electrodes
Product Number ORE-6361-3
Product Name Industrial Electrodes
Electrode Configuration Combination
Unlock Full Specs
to access all available technical data

Similar Products

pH Tester - PCE-PH 228LAB-HTE - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Mounting Options Hand Held or Portable
Features Measures pH
ORP Range -2000 to 2000 millivolts
View Details
EasyFerm Plus ORP ARC 325 - 243052 - Hamilton Company
Specs
Mounting Options Hand Held or Portable
Body Material Glass
Length 12.8 inch (325 mm)
View Details
Inline, Immersion & Submersible Series pH & ORP Sensors -  - Advanced Sensor Technologies, Inc.
Specs
Mounting Options In-Line (Insertion); Flow Thru (Pipeline); Immersion & Submersible
Body Material Epoxy or Polymer
Features Measures pH; Submersible / Water Resistant
View Details
Direct Immersion ORP Electrodes -  - Powell Fabrication & Manufacturing, LLC
Powell Fabrication & Manufacturing, LLC
Specs
Mounting Options In-Line (Insertion); Flow Thru (Pipeline)
Body Material Epoxy or Polymer
View Details