OMEGA ENGINEERING, INC.
ORE-2725-ISO -- ORP FLAT 10K OHM ISO OMEGA
OMEGA Engineering, Inc.
Orp Flat 10K Ohm Iso Omega
ORE-2725-ISO
Description
ORP FLAT 10K OHM ISO
Description
ORP FLAT 10K OHM ISO
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
55AH5515 |
|
Product Name
|
Orp Flat 10K Ohm Iso Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Pelonis Technologies, Inc.
Application
Industrial/Commercial Fans and Blowers
Maximum Static Pressure
0.3417 to ? in H2O (0.6385 to ? Torr)
Maximum Sound Level
39.18 dbA
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
10.1 SCFM (17.17 m³/hr)
Maximum Static Pressure
0.0 in H2O (0.0 Torr)
View Details
Finder S.p.A. con unico socio
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
147 to 174 SCFM (250 to 295 m³/hr)
Nominal Power
46 to 50 watts
View Details
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Centrifugal Blower (radial)
Motor Type
DC
View Details