OMEGA ENGINEERING, INC.
ORE-1742 -- ORP MODULE FOR CLH-1740 OMEGA
OMEGA Engineering, Inc.
Orp Module For Clh-1740 Omega
ORE-1742
Description
ORP MODULE FOR CLH-1740
Description
ORP MODULE FOR CLH-1740
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
55AH5513 |
|
Product Name
|
Orp Module For Clh-1740 Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
9.94 SCFM (16.9 m³/hr)
Blower/Fan Type
Axial Fan
View Details
Hammond Manufacturing Company Inc.
Application
Industrial/Commercial Fans and Blowers
Nominal Voltage
230 volts
Nominal Power
127 watts
View Details
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Axial Fan
Thickness/Length
0.98 to 1.50 inch (25 to 38 mm)
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
113 SCFM (192 m³/hr)
Maximum Static Pressure
0.0 in H2O (0.0 Torr)
View Details