OMEGA ENGINEERING, INC.
ON-405-PP-960 -- AIR TEMPERATURE PROBE OMEGA
OMEGA Engineering, Inc.
Air Temperature Probe Omega
ON-405-PP-960
Description
AIR TEMPERATURE PROBE
Description
AIR TEMPERATURE PROBE
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
55AH5300 |
|
Product Name
|
Air Temperature Probe Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Pelonis Technologies, Inc.
Application
Industrial/Commercial Fans and Blowers
Nominal Voltage
24 volts
Running Current
7.5 amps
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
55.1 SCFM (93.65 m³/hr)
Maximum Static Pressure
0.0 in H2O (0.0 Torr)
View Details
Finder S.p.A. con unico socio
Application
Industrial/Commercial Fans and Blowers
View Details
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Centrifugal Blower (radial)
Thickness/Length
0.28 to 1.26 inch (7 to 32 mm)
View Details