OMEGA ENGINEERING, INC.
OMYL-T12 -- 2 CH RTD LGR 100K RDG CE OMEGA
OMEGA Engineering, Inc.
2 Ch Rtd Lgr 100K Rdg Ce Omega
OMYL-T12
Description
2 CH RTD LGR 100K RDG CE
Description
2 CH RTD LGR 100K RDG CE
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
55AH5283 |
|
Product Name
|
2 Ch Rtd Lgr 100K Rdg Ce Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Axial Fan
Motor Type
DC
View Details
Hammond Manufacturing Company Inc.
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
560 SCFM (952 m³/hr)
Nominal Voltage
115 volts
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
858 SCFM (1458 m³/hr)
Maximum Sound Level
58 dbA
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
9.41 to 13.53 SCFM (16 to 23 m³/hr)
Nominal Voltage
115 volts
View Details