OMEGA ENGINEERING, INC.
OMX-R100 -- 100 OHM SHUNT RESISTOR OMEGA
OMEGA Engineering, Inc.
100 Ohm Shunt Resistor Omega
OMX-R100
Description
100 OHM SHUNT RESISTOR
Description
100 OHM SHUNT RESISTOR
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
55AH5194 |
|
Product Name
|
100 Ohm Shunt Resistor Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
View Details
Finder S.p.A. con unico socio
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
235 to 262 SCFM (400 to 445 m³/hr)
Nominal Power
72 to 120 watts
View Details
Application
Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow
47.7 SCFM (81.08 m³/hr)
Maximum Static Pressure
0.2600 in H2O (0.4858 Torr)
View Details
Hammond Manufacturing Company Inc.
Application
Industrial/Commercial Fans and Blowers
Nominal Voltage
115 volts
Nominal Power
195 watts
View Details