PERMANENT MAGNET DC MOTOR, 2 HP,
| DigiKey | |
|---|---|
| Product Category | Brushless Motors |
| Product Number | 5880-OMPMDC2-18-180V-56C-ND |
| Product Name | Motors - AC, DC |
| Motor Type | DC Motor |
| DC Voltage Range | 180.0 VDC |
| Output Power | 2 HP |
| Continuous Torque | 70.0 In-lbs (80.74 kg-cm) |