OMEGA Engineering, Inc. Motors - AC, DC OMPMDC1.5-18-180V-56C

Description
PERMANENT MAGNET DC MOTOR, 1 1/2
Request a Quote Datasheet
Description
PERMANENT MAGNET DC MOTOR, 1 1/2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - 5880-OMPMDC1.5-18-180V-56C-ND - DigiKey
Thief River Falls, MN, United States
PERMANENT MAGNET DC MOTOR, 1 1/2

PERMANENT MAGNET DC MOTOR, 1 1/2

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category DC Motors
Product Number 5880-OMPMDC1.5-18-180V-56C-ND
Product Name Motors - AC, DC
Commutation Brush
DC Voltage Range 180.0 VDC
Output Power 1.5 HP
Unlock Full Specs
to access all available technical data

Similar Products

Torque Motor - TMKi Series - ETEL S.A.
Specs
Commutation Brushless
Continuous Current 10.9 to 318 amps
Continuous Torque 675.2 to 102654.9 In-lbs (779 to 118367 kg-cm)
View Details
DC-Micromotors Series 1727 ... CXR Graphite Commutation -  - FAULHABER MICROMO
Specs
DC Voltage Range 12.0 VDC
Torque Constant 1.99 in-oz/amp (14.03 mN-m/amp)
Rotor Inertia 1.70E-5 oz-in-sec² (1.20E-4 kg-cm²)
View Details
Frameless Brushless DC (BLDC) Motor - DIP16-08-008A - Sensata Technologies
Specs
Commutation Brushless
Continuous Torque 0.9 In-lbs (1.02 kg-cm)
View Details
Ultrasonic DC Motor For Electric Toothbrush - YHD-2014 - Shenzhen Yunhongda Motor Co., LTD.
Specs
DC Construction Coreless / Slotless
DC Voltage Range 3.7 VDC
View Details