OMEGA Engineering, Inc. Permanent Magnet DC Motors OMPM-DC

Description
OMPM-DC Series permanent magnet DC motors are designed for long motor life with permanently lubricated ball bearings and are TEFC (totally enclosed fan cooled) or TENV (totally enclosed nonventilated). All OMPM-DC motors are constructed from heavy duty gauge steel including frames, endbells, mounting bases, junction boxes and covers. These DC motors are specifically designed for use with SCR controllers where applications require torque throughout the application and speed range, as well as adjustable speeds. The DC motor voltages available are 12, 24, 90 and 180 volt.
Datasheet
Description
OMPM-DC Series permanent magnet DC motors are designed for long motor life with permanently lubricated ball bearings and are TEFC (totally enclosed fan cooled) or TENV (totally enclosed nonventilated). All OMPM-DC motors are constructed from heavy duty gauge steel including frames, endbells, mounting bases, junction boxes and covers. These DC motors are specifically designed for use with SCR controllers where applications require torque throughout the application and speed range, as well as adjustable speeds. The DC motor voltages available are 12, 24, 90 and 180 volt.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Permanent Magnet DC Motors - OMPM-DC - OMEGA Engineering, Inc.
Norwalk, CT, USA
Permanent Magnet DC Motors
OMPM-DC
Permanent Magnet DC Motors OMPM-DC
OMPM-DC Series permanent magnet DC motors are designed for long motor life with permanently lubricated ball bearings and are TEFC (totally enclosed fan cooled) or TENV (totally enclosed nonventilated). All OMPM-DC motors are constructed from heavy duty gauge steel including frames, endbells, mounting bases, junction boxes and covers. These DC motors are specifically designed for use with SCR controllers where applications require torque throughout the application and speed range, as well as adjustable speeds. The DC motor voltages available are 12, 24, 90 and 180 volt.

OMPM-DC Series permanent magnet DC motors are designed for long motor life with permanently lubricated ball bearings and are TEFC (totally enclosed fan cooled) or TENV (totally enclosed nonventilated). All OMPM-DC motors are constructed from heavy duty gauge steel including frames, endbells, mounting bases, junction boxes and covers. These DC motors are specifically designed for use with SCR controllers where applications require torque throughout the application and speed range, as well as adjustable speeds. The DC motor voltages available are 12, 24, 90 and 180 volt.

Buy Now Datasheet

Technical Specifications

  OMEGA Engineering, Inc.
Product Category DC Motors
Product Number OMPM-DC
Product Name Permanent Magnet DC Motors
Commutation Brush
DC Construction Permanent Magnet
Standard DC Voltage 12V; 24V; 48V; 72V; 90V; 160V
DC Voltage Range 12.0 to 180.0 VDC
Output Power 0.3330 to 2 HP
Unlock Full Specs
to access all available technical data

Similar Products

PTRS-390SA Carbon Brushed Direct Current (DC) Micro Motors - PTRS-390SA-17248 - Pelonis Technologies, Inc.
Specs
Commutation Brush
Standard DC Voltage 6V; 24V
DC Voltage Range 22.0 to 26.0 VDC
View Details
DC-Micromotors Series 2668 ... CR Graphite Commutation -  - FAULHABER MICROMO
Specs
DC Voltage Range 24.0 VDC
Torque Constant 4.09 in-oz/amp (28.9 mN-m/amp)
Rotor Inertia 3.54E-4 oz-in-sec² (0.0025 kg-cm²)
View Details
34B-FX Series Parallel Shaft BLDC Gearmotor - 3580 - Bodine Electric Company
Specs
Commutation Brushless
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
View Details
Brushless DC Motors -  - GEEPLUS Inc.
Specs
Commutation Brushless
Units Metric
Shaft Size 1.654 inch (42.0 mm)
View Details