OMEGA Engineering, Inc. Wash Down 22 mm Indicating Lights OMPB-IL

Description
The D7D Monolithic Series indicating lights provide a cost effective range for 22.5 mm signal control devices. Constructed from high quality industrial grade thermoplastic, these pilot lights feature a unique one piece body that incorporates both the front and rear panel components and the bulb into one element for quick assembly and ease of ordering. These indicating lights are corrosion and UV resistant and meet the requirements for NEMA Type 4/4x/13 and IP65/66 sealing. These indicating lights incorporate a low mounting profile and have an optically enhanced lens. The integrated LED bulbs have superior shock and vibration ratings, a life rating of up to 100,000 hours and leakage current protection up to 3 mA. LED bulbs are available in 24 Vac/dc, 120 and 240 Vac. The incandescent bulbs are front replaceable and are available in 6, 12, 24, 48 and 120 volts. D7D-P0N3, D7
Description
The D7D Monolithic Series indicating lights provide a cost effective range for 22.5 mm signal control devices. Constructed from high quality industrial grade thermoplastic, these pilot lights feature a unique one piece body that incorporates both the front and rear panel components and the bulb into one element for quick assembly and ease of ordering. These indicating lights are corrosion and UV resistant and meet the requirements for NEMA Type 4/4x/13 and IP65/66 sealing. These indicating lights incorporate a low mounting profile and have an optically enhanced lens. The integrated LED bulbs have superior shock and vibration ratings, a life rating of up to 100,000 hours and leakage current protection up to 3 mA. LED bulbs are available in 24 Vac/dc, 120 and 240 Vac. The incandescent bulbs are front replaceable and are available in 6, 12, 24, 48 and 120 volts. D7D-P0N3, D7

Suppliers

Company
Product
Description
Supplier Links
Wash Down 22 mm Indicating Lights - OMPB-IL - OMEGA Engineering, Inc.
Norwalk, CT, USA
Wash Down 22 mm Indicating Lights
OMPB-IL
Wash Down 22 mm Indicating Lights OMPB-IL
The D7D Monolithic Series indicating lights provide a cost effective range for 22.5 mm signal control devices. Constructed from high quality industrial grade thermoplastic, these pilot lights feature a unique one piece body that incorporates both the front and rear panel components and the bulb into one element for quick assembly and ease of ordering. These indicating lights are corrosion and UV resistant and meet the requirements for NEMA Type 4/4x/13 and IP65/66 sealing. These indicating lights incorporate a low mounting profile and have an optically enhanced lens. The integrated LED bulbs have superior shock and vibration ratings, a life rating of up to 100,000 hours and leakage current protection up to 3 mA. LED bulbs are available in 24 Vac/dc, 120 and 240 Vac. The incandescent bulbs are front replaceable and are available in 6, 12, 24, 48 and 120 volts. D7D-P0N3, D7

The D7D Monolithic Series indicating lights provide a cost effective range for 22.5 mm signal control devices. Constructed from high quality industrial grade thermoplastic, these pilot lights feature a unique one piece body that incorporates both the front and rear panel components and the bulb into one element for quick assembly and ease of ordering.

These indicating lights are corrosion and UV resistant and meet the requirements for NEMA Type 4/4x/13 and IP65/66 sealing. These indicating lights incorporate a low mounting profile and have an optically enhanced lens. The integrated LED bulbs have superior shock and vibration ratings, a life rating of up to 100,000 hours and leakage current protection up to 3 mA. LED bulbs are available in 24 Vac/dc, 120 and 240 Vac. The incandescent bulbs are front replaceable and are available in 6, 12, 24, 48 and 120 volts. D7D-P0N3, D7

Buy Now

Technical Specifications

  OMEGA Engineering, Inc.
Product Category Pilot Lights and Indicator Lights
Product Number OMPB-IL
Product Name Wash Down 22 mm Indicating Lights
Lamp Type Incandescent Lamps (optional feature); LED Lamps (optional feature)
LED Color Red (optional feature); Yellow (optional feature); Green (optional feature); Blue (optional feature); Amber, Clear
Terminal Type Screw Terminals
Applications Wash Down Environments
Voltage type AC AC
Unlock Full Specs
to access all available technical data

Similar Products

Illuminating seal - MF-LD-12-24DC - Festo Corporation
Specs
Lamp Type LED Lamps
Terminal Type Rectangular design MSF
Voltage type DC DC
View Details
Pilot Light - 956613 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Lamp Type LED Lamps
LED Color Red
Rated Voltage 120 volts
View Details
N program - NML - Illuminated signal - NMLGN -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 2 mm (0.0787 inch)
View Details
Indicator Lights - LPL - OTTO Controls
Specs
Lamp Type LED Lamps
Rated Voltage 14.5 volts
View Details