OMEGA Engineering, Inc.
Stepper Motors
OMHW34-696
Request a Quote
Email Supplier
Datasheet
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Stepper Motors (rotary) |
|
Product Number
|
5880-OMHW34-696-ND |
|
Product Name
|
Stepper Motors |
|
Units
|
English
|
Unlock Full Specs
to access all available technical data
Similar Products
Stepper Construction
Permanent Magnet
Holding Torque
16 In-oz (11 N-cm)
Step Angle
1.80 degrees
View Details
DC Voltage Range
12.0 VDC
Torque Constant
0.8354 in-oz/amp (5.9 mN-m/amp)
Rotor Inertia
1.30E-4 oz-in-sec² (9.20E-4 kg-cm²)
View Details
DC Voltage Range
565.0 VDC
Continuous Current
1.84 amps
Continuous Torque
19.4 In-lbs (22.35 kg-cm)
View Details
Standard DC Voltage
24V
DC Voltage Range
24.0 VDC
Continuous Torque
12.5 In-lbs (14.41 kg-cm)
View Details