OMEGA Engineering, Inc.
Stepper Motors
OMHW23-598
Request a Quote
Email Supplier
Datasheet
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Stepper Motors (rotary) |
|
Product Number
|
5880-OMHW23-598-ND |
|
Product Name
|
Stepper Motors |
|
Units
|
English
|
Unlock Full Specs
to access all available technical data
Similar Products
Stepper Construction
Permanent Magnet
Holding Torque
78 In-oz (55 N-cm)
Step Angle
1.80 degrees
View Details
DC Voltage Range
6.0 VDC
Torque Constant
0.5041 in-oz/amp (3.56 mN-m/amp)
Rotor Inertia
9.77E-6 oz-in-sec² (6.90E-5 kg-cm²)
View Details
Continuous Current
7.8 amps
Continuous Torque
186.9 In-lbs (216 kg-cm)
Rotor Inertia
2.61 oz-in-sec² (18.4 kg-cm²)
View Details
Stepper Construction
Permanent Magnet
DC Voltage Range
34.0 VDC
Current per Phase
4 amps
View Details