OMEGA Engineering, Inc.
Stepper Motors
OMHT34-490-D
Request a Quote
Email Supplier
Datasheet
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Stepper Motors (rotary) |
|
Product Number
|
5880-OMHT34-490-D-ND |
|
Product Name
|
Stepper Motors |
|
DC Voltage Range
|
4.5 VDC
|
Unlock Full Specs
to access all available technical data
Similar Products
Stepper Construction
Permanent Magnet
Holding Torque
7 In-oz (5 N-cm)
Step Angle
1.80 degrees
View Details
DC Voltage Range
6.0 VDC
Torque Constant
1.04 in-oz/amp (7.33 mN-m/amp)
Rotor Inertia
2.55E-5 oz-in-sec² (1.80E-4 kg-cm²)
View Details
DC Voltage Range
360.0 VDC
Holding Torque
57 In-oz (40 N-cm)
Continuous Current
0.8300 amps
View Details
Standard DC Voltage
24V
DC Voltage Range
24.0 VDC
Continuous Torque
6.2 to 21.9 In-lbs (7.21 to 25.22 kg-cm)
View Details