OMEGA Engineering, Inc.
Stepper Motors
OMHT34-487
Request a Quote
Email Supplier
Datasheet
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Stepper Motors (rotary) |
|
Product Number
|
5880-OMHT34-487-ND |
|
Product Name
|
Stepper Motors |
|
Units
|
English
|
Unlock Full Specs
to access all available technical data
Similar Products
Stepper Construction
Permanent Magnet
Holding Torque
78 In-oz (55 N-cm)
Step Angle
1.80 degrees
View Details
DC Voltage Range
24.0 VDC
Torque Constant
5.07 in-oz/amp (35.8 mN-m/amp)
Rotor Inertia
2.59E-4 oz-in-sec² (0.0018 kg-cm²)
View Details
DC Voltage Range
565.0 VDC
Holding Torque
113 In-oz (80 N-cm)
Continuous Current
0.4900 amps
View Details
Standard DC Voltage
12V; 24V
DC Voltage Range
12.0 to 24.0 VDC
Holding Torque
9 to 15 In-oz (6 to 11 N-cm)
View Details