OMEGA Engineering, Inc.
Stepper Motors
OMHT34-487-D
Request a Quote
Email Supplier
Datasheet
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Stepper Motors (rotary) |
|
Product Number
|
5880-OMHT34-487-D-ND |
|
Product Name
|
Stepper Motors |
|
DC Voltage Range
|
4.8 VDC
|
Unlock Full Specs
to access all available technical data
Similar Products
Stepper Construction
Permanent Magnet
Holding Torque
113 In-oz (80 N-cm)
Step Angle
1.80 degrees
View Details
DC Voltage Range
24.0 VDC
Torque Constant
3.43 in-oz/amp (24.2 mN-m/amp)
Rotor Inertia
0.0018 oz-in-sec² (0.0130 kg-cm²)
View Details
DC Voltage Range
360.0 VDC
Continuous Current
0.8300 amps
Continuous Torque
3.0 In-lbs (3.47 kg-cm)
View Details
Standard DC Voltage
24V
DC Voltage Range
24.0 VDC
Continuous Torque
6.2 to 21.9 In-lbs (7.21 to 25.22 kg-cm)
View Details