Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
STEPPER MOTORS (ROTARY)
OMEGA ENGINEERING, INC.
OMHT34-486 -- STEPPER MOTORS
OMEGA Engineering, Inc.
Stepper Motors
OMHT34-486
Description
BIPOLAR HIGH TORQUE STEPPER MOTO
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
BIPOLAR HIGH TORQUE STEPPER MOTO
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
Stepper Motors
5880-OMHT34-486-ND
Stepper Motors
5880-OMHT34-486-ND
BIPOLAR HIGH TORQUE STEPPER MOTO
BIPOLAR HIGH TORQUE STEPPER MOTO
Buy Now
Datasheet
Technical Specifications
DigiKey
Product Category
Stepper Motors (rotary)
Product Number
5880-OMHT34-486-ND
Product Name
Stepper Motors
DC Voltage Range
4.4 VDC
Unlock Full Specs
to access all available technical data
Similar Products
GEEPLUS Inc.
DSMH Series Hybrid Stepping Motor
Model DSM86156H-18310
Specs
Stepper Construction
Permanent Magnet
Holding Torque
1699 In-oz (1200 N-cm)
Step Angle
1.80 degrees
View Details
FAULHABER MICROMO
Brushless DC-Servomotors Series 2250 ... BX4 SC with integrated Speed Controller 4 Pole Technology
Series 2250 ... BX4 SC with integrated Speed Controller 4 Pole Technology
Specs
DC Voltage Range
24.0 VDC
Torque Constant
5.23 in-oz/amp (36.9 mN-m/amp)
Gearing Efficiency
95 %
View Details
Festo Corporation
Servo motor
EMMS-AS-55-S-HS-TSB-S1
Specs
DC Voltage Range
565.0 VDC
Holding Torque
113 In-oz (80 N-cm)
Continuous Current
0.4900 amps
View Details
ElectroCraft
Stepper Motor
Hansen Series 119-4 Size 19 Step Gear Motor (2" gearbox)
Specs
Standard DC Voltage
24V
DC Voltage Range
24.0 VDC
Continuous Torque
6.2 to 21.9 In-lbs (7.21 to 25.22 kg-cm)
View Details