OMEGA Engineering, Inc.
Stepper Motors
OMHT34-485
Request a Quote
Email Supplier
Datasheet
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Stepper Motors (rotary) |
|
Product Number
|
5880-OMHT34-485-ND |
|
Product Name
|
Stepper Motors |
|
DC Voltage Range
|
3.2 VDC
|
Unlock Full Specs
to access all available technical data
Similar Products
Stepper Construction
Permanent Magnet
Holding Torque
7 In-oz (5 N-cm)
Step Angle
1.80 degrees
View Details
DC Voltage Range
40.0 VDC
Torque Constant
6.5 in-oz/amp (45.9 mN-m/amp)
Rotor Inertia
3.40E-5 oz-in-sec² (2.40E-4 kg-cm²)
View Details
Continuous Current
9.96 amps
Continuous Torque
154.1 In-lbs (178 kg-cm)
Rotor Inertia
2.69 oz-in-sec² (19.03 kg-cm²)
View Details
Stepper Construction
Permanent Magnet
DC Voltage Range
15.0 VDC
Current per Phase
3 amps
View Details